Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMX320DM365BZCE

Description
IC DIGITAL MEDIA SOC 338NFBGA
Request a Quote Datasheet
Description
IC DIGITAL MEDIA SOC 338NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMX320DM365BZCE-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMX320DM365BZCE-ND
DSP (Digital Signal Processors) TMX320DM365BZCE-ND
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM365BZCE
797685-TMX320DM365BZCE
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM365BZCE 797685-TMX320DM365BZCE
Manufacturer: Texas Instruments Win Source Part Number: 797685-TMX320DM365BZ CE Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: HPI, I2C, McBSP, MMC, SD, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 32kB Voltage - Core: 1.35V Family Name: TMX320DM365 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) Introduction Date: August 01, 2009 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797685-TMX320DM365BZCE
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: HPI, I2C, McBSP, MMC, SD, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.35V
Family Name: TMX320DM365
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
Introduction Date: August 01, 2009
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320DM365BZCE - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320DM365BZCE
Embedded - DSP (Digital Signal Processors) TMX320DM365BZCE
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320DM365BZCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320DM365BZCE
DSP (Digital Signal Processors) TMX320DM365BZCE
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMX320DM365BZCE-ND 797685-TMX320DM365BZCE TMX320DM365BZCE TMX320DM365BZCE
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM365BZCE Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.35V 1.35V
Package Type Other; 338-LFBGA BGA; Other; 338-LFBGA
Pin Count 338
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21371BSWZ-2B - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
Low-Power QFN Dsp - 698-CS48L32-CNZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Interface Type Quad-SPI, SPI
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details