Texas Instruments High-Performance Analog Dsp TMX320DM365AZCE

Description
IC DIGITAL MEDIA SOC 338-NFBGA Product overview: TMX320DM365AZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM365AZCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DIGITAL MEDIA SOC 338-NFBGA Product overview: TMX320DM365AZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM365AZCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DIGITAL MEDIA SOC 338-NFBGA Product overview: TMX320DM365AZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM365AZCE can be used for catalog matching and distributor lookup.

IC DIGITAL MEDIA SOC 338-NFBGA Product overview: TMX320DM365AZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM365AZCE can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1228654-TMX320DM365AZCE
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1228654-TMX320DM365AZCE
Win Source Part Number: 1228654-TMX320DM365A ZCE Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320DM3x, DaVinci™ Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: HPI, I2C, McBSP, MMC, SD, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: ROM (16kB) On-Chip RAM: 32kB Voltage - Core: 1.35V Package / Case: 338-LFBGA Supplier Device Package: 338-BGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-24397 Base Product Number: TMX320 Product Status: Obsolete

Win Source Part Number: 1228654-TMX320DM365AZCE
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320DM3x, DaVinci™
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: HPI, I2C, McBSP, MMC, SD, SPI, UART, USB
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16kB)
On-Chip RAM: 32kB
Voltage - Core: 1.35V
Package / Case: 338-LFBGA
Supplier Device Package: 338-BGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-24397
Base Product Number: TMX320
Product Status: Obsolete

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320DM365AZCE - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320DM365AZCE
Embedded - DSP (Digital Signal Processors) TMX320DM365AZCE
IC DIGITAL MEDIA SOC 338-NFBGA

IC DIGITAL MEDIA SOC 338-NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320DM365AZCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320DM365AZCE
DSP (Digital Signal Processors) TMX320DM365AZCE
IC DIGITAL MEDIA SOC 338-NFBGA

IC DIGITAL MEDIA SOC 338-NFBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320DM365AZCE 1228654-TMX320DM365AZCE TMX320DM365AZCE TMX320DM365AZCE
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.35V 1.35V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21469BBCZ-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details