Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6A8168CYG TMX320C6A8168CYG

Description
Manufacturer: Texas Instruments Win Source Part Number: 797684-TMX320C6A8168 CYG Series: C6A816x Packaging: Tray Type: DSP+ARM Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB Clock Rate: 800MHz, 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.504MB Voltage - Core: 1.00V Family Name: TMX320C6A8168 Categories: Integrated Circuits (ICs) Manufacturer Package: 1031-FCBGA (25x25) Introduction Date: October 01, 2010 ECCN: 5A002.a.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797684-TMX320C6A8168 CYG Series: C6A816x Packaging: Tray Type: DSP+ARM Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB Clock Rate: 800MHz, 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.504MB Voltage - Core: 1.00V Family Name: TMX320C6A8168 Categories: Integrated Circuits (ICs) Manufacturer Package: 1031-FCBGA (25x25) Introduction Date: October 01, 2010 ECCN: 5A002.a.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6A8168CYG
797684-TMX320C6A8168CYG
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6A8168CYG 797684-TMX320C6A8168CYG
Manufacturer: Texas Instruments Win Source Part Number: 797684-TMX320C6A8168 CYG Series: C6A816x Packaging: Tray Type: DSP+ARM Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB Clock Rate: 800MHz, 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.504MB Voltage - Core: 1.00V Family Name: TMX320C6A8168 Categories: Integrated Circuits (ICs) Manufacturer Package: 1031-FCBGA (25x25) Introduction Date: October 01, 2010 ECCN: 5A002.a.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797684-TMX320C6A8168CYG
Series: C6A816x
Packaging: Tray
Type: DSP+ARM
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 1031-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate: 800MHz, 1GHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.504MB
Voltage - Core: 1.00V
Family Name: TMX320C6A8168
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1031-FCBGA (25x25)
Introduction Date: October 01, 2010
ECCN: 5A002.a.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Integra DSP+ARM Processor Product overview: TMX320C6A8168CYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6A8168CYG can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Integra DSP+ARM Processor Product overview: TMX320C6A8168CYG from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6A8168CYG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMX320C6A8168CYG - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C6A8168CYG
Embedded - DSP (Digital Signal Processors) TMX320C6A8168CYG
IC DSP/ARM PROCESSOR 1031FCBGA

IC DSP/ARM PROCESSOR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320C6A8168CYG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C6A8168CYG
DSP (Digital Signal Processors) TMX320C6A8168CYG
IC DSP/ARM PROCESSOR 1031FCBGA

IC DSP/ARM PROCESSOR 1031FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797684-TMX320C6A8168CYG 698-TMX320C6A8168CYG TMX320C6A8168CYG TMX320C6A8168CYG
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6A8168CYG Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Supply Voltage 1.00V 3.3V
Clock Speed 800 to 1000 MHz 800 MHz 800 to 1000 MHz 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2184NBST-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS47048B-CQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details