Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6747ZKB3 TMX320C6747ZKB3

Description
Manufacturer: Texas Instruments Win Source Part Number: 813434-TMX320C6747ZK B3 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Part Number Series: TMS320C6747
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 813434-TMX320C6747ZK B3 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Part Number Series: TMS320C6747
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6747ZKB3
813434-TMX320C6747ZKB3
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6747ZKB3 813434-TMX320C6747ZKB3
Manufacturer: Texas Instruments Win Source Part Number: 813434-TMX320C6747ZK B3 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Supplier Device Package: 256-BGA (17x17) Temperature Range - Operating: 0°C ~ 90°C Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Part Number Series: TMS320C6747

Manufacturer: Texas Instruments
Win Source Part Number: 813434-TMX320C6747ZKB3
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Supplier Device Package: 256-BGA (17x17)
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
Part Number Series: TMS320C6747

Buy Now
16-bit 50 MHz BGA Dsp - 698-TMX320C6747ZKB3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 50 MHz BGA Dsp
698-TMX320C6747ZKB3
16-bit 50 MHz BGA Dsp 698-TMX320C6747ZKB3
IC 16-BIT, 50 MHz, OTHER DSP, PBGA256, 17 X 17 MM, 1 MM, GREEN, PLASTIC, BGA-256, Digital Signal Processor Product overview: TMX320C6747ZKB3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 50 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6747ZKB3 can be used for catalog matching and distributor lookup.

IC 16-BIT, 50 MHz, OTHER DSP, PBGA256, 17 X 17 MM, 1 MM, GREEN, PLASTIC, BGA-256, Digital Signal Processor Product overview: TMX320C6747ZKB3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 50 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6747ZKB3 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMX320C6747ZKB3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C6747ZKB3
DSP (Digital Signal Processors) TMX320C6747ZKB3
IC DSP FLOATING-POINT 256-BGA

IC DSP FLOATING-POINT 256-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320C6747ZKB3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C6747ZKB3
Embedded - DSP (Digital Signal Processors) TMX320C6747ZKB3
IC DSP FLOATING-POINT 256-BGA

IC DSP FLOATING-POINT 256-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 813434-TMX320C6747ZKB3 698-TMX320C6747ZKB3 TMX320C6747ZKB3 TMX320C6747ZKB3
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6747ZKB3 16-bit 50 MHz BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V 3.3V
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - CS495202-CQZ - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers