Cirrus Logic, Inc. Multi-Standard 32-Bit Audio Decoder and Programmable DSPs CS495314

Description
Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Audio Software Library, which includes both certified application programs and a modular programming environment for easy customization. The framework includes certified state-of-the-art audio decoders, virtualizers, surround simulators and audio-enhancement algorithms. The CS4953xx, which features Cirrus Logic’s award-winning Intelligent Room Calibration Software for optimization of in-room acoustics, is designed to reduce system costs and development time while providing features and flexibility for competitive system-level solutions. Difficult processing tasks that incorporate Dolby Digital Surround EX, AAC multichannel, DTS-ES 96/24 and THX Ultra2 Cinema can now be accomplished without the expense of external logic or memory. Additionally, the CS4953xx family meets the needs of extensive processing power with twin DSP cores and input/output intensive designs with support for up to 10 input and 16 output channels. The CS4953xx is an excellent Cirrus Logic Audio DSP IC solution for next-generation digital home entertainment products such as audio/video receivers and DVD receivers. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Powerful 32-bit, dual-core audio DSPs (1,440 MOPS) Multi-standard 32-bit audio decoding with extreme post-processing Cirrus Logic Audio Software Library (3-overlay structure) Dolby® Digital Pro Logic® II, Dolby Digital EX, DTS-ES 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, MPEG-2 AAC LC 5.1 Channel Dolby Digital Surround EX, Dolby Pro Logic IIz, DTS Neo:6®, DTS Neural Surround™, SRS Circle Surround®, Cirrus Extended Surround™ Post-Processor Dolby Digital Headphone®, Dolby Digital Virtual Speaker®, SRS Trusurround HD®, DTS Surround Sensation Speaker™, THX® Ultra2, THX Surround EX™, Quadruple Crossover 7.1 Channel Bass Management Cirrus Intelligent Room Calibration™ 10-channel, 32-bit serial audio inputs; 16-channel outputs Two master/slave SPI (serial peripheral interface) or I²C Customer software security keys Large on-chip X, Y and program RAM Supports SDRAM, SRAM, flash memories Dual 192 kHz S/PDIF transmitters Package: 128-pin LQFP; lead-free assembly
Datasheet
Description
Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Audio Software Library, which includes both certified application programs and a modular programming environment for easy customization. The framework includes certified state-of-the-art audio decoders, virtualizers, surround simulators and audio-enhancement algorithms. The CS4953xx, which features Cirrus Logic’s award-winning Intelligent Room Calibration Software for optimization of in-room acoustics, is designed to reduce system costs and development time while providing features and flexibility for competitive system-level solutions. Difficult processing tasks that incorporate Dolby Digital Surround EX, AAC multichannel, DTS-ES 96/24 and THX Ultra2 Cinema can now be accomplished without the expense of external logic or memory. Additionally, the CS4953xx family meets the needs of extensive processing power with twin DSP cores and input/output intensive designs with support for up to 10 input and 16 output channels. The CS4953xx is an excellent Cirrus Logic Audio DSP IC solution for next-generation digital home entertainment products such as audio/video receivers and DVD receivers. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Powerful 32-bit, dual-core audio DSPs (1,440 MOPS) Multi-standard 32-bit audio decoding with extreme post-processing Cirrus Logic Audio Software Library (3-overlay structure) Dolby® Digital Pro Logic® II, Dolby Digital EX, DTS-ES 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, MPEG-2 AAC LC 5.1 Channel Dolby Digital Surround EX, Dolby Pro Logic IIz, DTS Neo:6®, DTS Neural Surround™, SRS Circle Surround®, Cirrus Extended Surround™ Post-Processor Dolby Digital Headphone®, Dolby Digital Virtual Speaker®, SRS Trusurround HD®, DTS Surround Sensation Speaker™, THX® Ultra2, THX Surround EX™, Quadruple Crossover 7.1 Channel Bass Management Cirrus Intelligent Room Calibration™ 10-channel, 32-bit serial audio inputs; 16-channel outputs Two master/slave SPI (serial peripheral interface) or I²C Customer software security keys Large on-chip X, Y and program RAM Supports SDRAM, SRAM, flash memories Dual 192 kHz S/PDIF transmitters Package: 128-pin LQFP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs - CS495314 - Cirrus Logic, Inc.
Austin, TX, USA
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs
CS495314
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs CS495314
Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Audio Software Library, which includes both certified application programs and a modular programming environment for easy customization. The framework includes certified state-of-the-art audio decoders, virtualizers, surround simulators and audio-enhancement algorithms. The CS4953xx, which features Cirrus Logic’s award-winning Intelligent Room Calibration Software for optimization of in-room acoustics, is designed to reduce system costs and development time while providing features and flexibility for competitive system-level solutions. Difficult processing tasks that incorporate Dolby Digital Surround EX, AAC multichannel, DTS-ES 96/24 and THX Ultra2 Cinema can now be accomplished without the expense of external logic or memory. Additionally, the CS4953xx family meets the needs of extensive processing power with twin DSP cores and input/output intensive designs with support for up to 10 input and 16 output channels. The CS4953xx is an excellent Cirrus Logic Audio DSP IC solution for next-generation digital home entertainment products such as audio/video receivers and DVD receivers. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Powerful 32-bit, dual-core audio DSPs (1,440 MOPS) Multi-standard 32-bit audio decoding with extreme post-processing Cirrus Logic Audio Software Library (3-overlay structure) Dolby® Digital Pro Logic® II, Dolby Digital EX, DTS-ES 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, MPEG-2 AAC LC 5.1 Channel Dolby Digital Surround EX, Dolby Pro Logic IIz, DTS Neo:6®, DTS Neural Surround™, SRS Circle Surround®, Cirrus Extended Surround™ Post-Processor Dolby Digital Headphone®, Dolby Digital Virtual Speaker®, SRS Trusurround HD®, DTS Surround Sensation Speaker™, THX® Ultra2, THX Surround EX™, Quadruple Crossover 7.1 Channel Bass Management Cirrus Intelligent Room Calibration™ 10-channel, 32-bit serial audio inputs; 16-channel outputs Two master/slave SPI (serial peripheral interface) or I²C Customer software security keys Large on-chip X, Y and program RAM Supports SDRAM, SRAM, flash memories Dual 192 kHz S/PDIF transmitters Package: 128-pin LQFP; lead-free assembly

Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus Audio Software Library, which includes both certified application programs and a modular programming environment for easy customization. The framework includes certified state-of-the-art audio decoders, virtualizers, surround simulators and audio-enhancement algorithms. The CS4953xx, which features Cirrus Logic’s award-winning Intelligent Room Calibration Software for optimization of in-room acoustics, is designed to reduce system costs and development time while providing features and flexibility for competitive system-level solutions. Difficult processing tasks that incorporate Dolby Digital Surround EX, AAC multichannel, DTS-ES 96/24 and THX Ultra2 Cinema can now be accomplished without the expense of external logic or memory. Additionally, the CS4953xx family meets the needs of extensive processing power with twin DSP cores and input/output intensive designs with support for up to 10 input and 16 output channels. The CS4953xx is an excellent Cirrus Logic Audio DSP IC solution for next-generation digital home entertainment products such as audio/video receivers and DVD receivers. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Powerful 32-bit, dual-core audio DSPs (1,440 MOPS)
  • Multi-standard 32-bit audio decoding with extreme post-processing
  • Cirrus Logic Audio Software Library (3-overlay structure)
  • Dolby® Digital Pro Logic® II, Dolby Digital EX, DTS-ES 96/24™, DTS-ES Discrete 6.1™, DTS-ES Matrix 6.1™, MPEG-2 AAC LC 5.1 Channel
  • Dolby Digital Surround EX, Dolby Pro Logic IIz, DTS Neo:6®, DTS Neural Surround™, SRS Circle Surround®, Cirrus Extended Surround™ Post-Processor
  • Dolby Digital Headphone®, Dolby Digital Virtual Speaker®, SRS Trusurround HD®, DTS Surround Sensation Speaker™, THX® Ultra2, THX Surround EX™, Quadruple Crossover 7.1 Channel Bass Management
  • Cirrus Intelligent Room Calibration™
  • 10-channel, 32-bit serial audio inputs; 16-channel outputs
  • Two master/slave SPI (serial peripheral interface) or I²C
  • Customer software security keys
  • Large on-chip X, Y and program RAM
  • Supports SDRAM, SRAM, flash memories
  • Dual 192 kHz S/PDIF transmitters
  • Package: 128-pin LQFP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS495314
Product Name Multi-Standard 32-Bit Audio Decoder and Programmable DSPs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
Clock Speed 131 to 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Dsp - 698-M64601FP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS306T-I/PTTR-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details