Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6678ACYP TMX320C6678ACYP

Description
Manufacturer: Texas Instruments Win Source Part Number: 900492-TMX320C6678AC YP Series: TMS320C66x Operating Temperature Range: 0°C ~ 85°C (TC) Package: 841-BFBGA, FCBGA Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900492-TMX320C6678AC YP Series: TMS320C66x Operating Temperature Range: 0°C ~ 85°C (TC) Package: 841-BFBGA, FCBGA Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6678ACYP
900492-TMX320C6678ACYP
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6678ACYP 900492-TMX320C6678ACYP
Manufacturer: Texas Instruments Win Source Part Number: 900492-TMX320C6678AC YP Series: TMS320C66x Operating Temperature Range: 0°C ~ 85°C (TC) Package: 841-BFBGA, FCBGA Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 841-FCBGA (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900492-TMX320C6678ACYP
Series: TMS320C66x
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 841-BFBGA, FCBGA
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 841-FCBGA (24x24)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
IC DSP FIX/FLOAT POINT 841FCBGA Product overview: TMX320C6678ACYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6678ACYP can be used for catalog matching and distributor lookup.

IC DSP FIX/FLOAT POINT 841FCBGA Product overview: TMX320C6678ACYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6678ACYP can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMX320C6678ACYP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C6678ACYP
DSP (Digital Signal Processors) TMX320C6678ACYP
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320C6678ACYP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C6678ACYP
Embedded - DSP (Digital Signal Processors) TMX320C6678ACYP
IC DSP FIX/FLOAT POINT 841FCBGA

IC DSP FIX/FLOAT POINT 841FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 900492-TMX320C6678ACYP 698-TMX320C6678ACYP TMX320C6678ACYP TMX320C6678ACYP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6678ACYP Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; 841-FCBGA (24x24) Other; FCBGA BGA; Other; 841-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060LCB-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Embedded - DSP (Digital Signal Processors) - WM0011ECS/R - Lingto Electronic Limited
Specs
Clock Speed 260 MHz
Interface Type I²C; SPI; UART; AIF, I²C, I2S, SPI, TDM, UART
View Details
3 suppliers