Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMX320C6472CZTZ7

Description
Win Source Part Number: 1216775-TMX320C6472C ZTZ7 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C647x Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 44 Mounting: SMD (SMT) Interface: Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA Clock Rate: 700MHz Non-Volatile Memory: ROM (768kB) On-Chip RAM: 1.44MB Voltage - Core: 1.20V Package / Case: 737-BFBGA, FCBGA Supplier Device Package: 737-FCBGA (24x24) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1216775-TMX320C6472C ZTZ7 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C647x Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 44 Mounting: SMD (SMT) Interface: Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA Clock Rate: 700MHz Non-Volatile Memory: ROM (768kB) On-Chip RAM: 1.44MB Voltage - Core: 1.20V Package / Case: 737-BFBGA, FCBGA Supplier Device Package: 737-FCBGA (24x24) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1216775-TMX320C6472CZTZ7
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1216775-TMX320C6472CZTZ7
Win Source Part Number: 1216775-TMX320C6472C ZTZ7 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C647x Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 44 Mounting: SMD (SMT) Interface: Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA Clock Rate: 700MHz Non-Volatile Memory: ROM (768kB) On-Chip RAM: 1.44MB Voltage - Core: 1.20V Package / Case: 737-BFBGA, FCBGA Supplier Device Package: 737-FCBGA (24x24) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMX320 Product Status: Obsolete

Win Source Part Number: 1216775-TMX320C6472CZTZ7
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C647x
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Standard Package: 44
Mounting: SMD (SMT)
Interface: Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA
Clock Rate: 700MHz
Non-Volatile Memory: ROM (768kB)
On-Chip RAM: 1.44MB
Voltage - Core: 1.20V
Package / Case: 737-BFBGA, FCBGA
Supplier Device Package: 737-FCBGA (24x24)
Temperature Range - Operating: 0°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMX320
Product Status: Obsolete

Buy Now Datasheet
32-bit 700MHz Dsp - 698-TMX320C6472CZTZ7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 700MHz Dsp
698-TMX320C6472CZTZ7
32-bit 700MHz Dsp 698-TMX320C6472CZTZ7
DSP 32-bit Fixed-Point 700MHz 5600MIPS 737-Pin FCBGA Product overview: TMX320C6472CZTZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 700MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6472CZTZ7 can be used for catalog matching and distributor lookup.

DSP 32-bit Fixed-Point 700MHz 5600MIPS 737-Pin FCBGA Product overview: TMX320C6472CZTZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 700MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6472CZTZ7 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMX320C6472CZTZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C6472CZTZ7
DSP (Digital Signal Processors) TMX320C6472CZTZ7
IC DSP FIXED POINT 737FCBGA

IC DSP FIXED POINT 737FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320C6472CZTZ7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C6472CZTZ7
Embedded - DSP (Digital Signal Processors) TMX320C6472CZTZ7
IC DSP FIXED POINT 737FCBGA

IC DSP FIXED POINT 737FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1216775-TMX320C6472CZTZ7 698-TMX320C6472CZTZ7 TMX320C6472CZTZ7 TMX320C6472CZTZ7
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 32-bit 700MHz Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V
Clock Speed 700 MHz 700 MHz 700 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Interface Type I²C; Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA I²C; Ethernet MAC, Host Interface, I²C, Telecom, UTPOIA I²C; Ethernet MAC, Host Interface, I²C, Telecom, UTPOIA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
DSP (Digital Signal Processors) - CS496122-IQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details