Texas Instruments High-Performance Analog 16-bit 120MHz Dsp TMX320C5505AZCH12

Description
16-bit Fixed-Point DSP, 120MHz, 240MIPS, 196-Pin NFBGA Product overview: TMX320C5505AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5505AZCH1 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit Fixed-Point DSP, 120MHz, 240MIPS, 196-Pin NFBGA Product overview: TMX320C5505AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5505AZCH1 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 120MHz Dsp - 698-TMX320C5505AZCH12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 120MHz Dsp
698-TMX320C5505AZCH12
16-bit 120MHz Dsp 698-TMX320C5505AZCH12
16-bit Fixed-Point DSP, 120MHz, 240MIPS, 196-Pin NFBGA Product overview: TMX320C5505AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5505AZCH1 2 can be used for catalog matching and distributor lookup.

16-bit Fixed-Point DSP, 120MHz, 240MIPS, 196-Pin NFBGA Product overview: TMX320C5505AZCH12 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5505AZCH12 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C5505AZCH12
937127-TMX320C5505AZCH12
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C5505AZCH12 937127-TMX320C5505AZCH12
Manufacturer: Texas Instruments Win Source Part Number: 937127-TMX320C5505AZ CH12 Series: TMS320C55x Operating Temperature Range: -10°C ~ 70°C (TC) Package: 196-LFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 196-NFBGA (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -296-27201-5-ND, -TMX320C5505AZCH12-N DR, 296-27201-5

Manufacturer: Texas Instruments
Win Source Part Number: 937127-TMX320C5505AZCH12
Series: TMS320C55x
Operating Temperature Range: -10°C ~ 70°C (TC)
Package: 196-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 196-NFBGA (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -296-27201-5-ND, -TMX320C5505AZCH12-NDR, 296-27201-5

Buy Now Datasheet
DSP (Digital Signal Processors) - TMX320C5505AZCH12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C5505AZCH12
DSP (Digital Signal Processors) TMX320C5505AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMX320C5505AZCH12 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C5505AZCH12
Embedded - DSP (Digital Signal Processors) TMX320C5505AZCH12
IC DSP FIXED-POINT 196NFBGA

IC DSP FIXED-POINT 196NFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320C5505AZCH12 937127-TMX320C5505AZCH12 TMX320C5505AZCH12 TMX320C5505AZCH12
Product Name 16-bit 120MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C5505AZCH12 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type Other; NFBGA Other; 196-NFBGA (10x10) BGA; Other; 196-LFBGA
Pin Count 196
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2115BS-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details