36V, LOW-RON, 2:1 (SPDT) TWO-CHA
36V, LOW-RON, 2:1 (SPDT) TWO-CHA
36V, LOW-RON, 2:1 (SPDT) TWO-CHA
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX6236PWRDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 4.5 to 36 volts |
| Ron | 3.1 ohms |
| Bandwidth | 35 MHz |
| tON | 130 ns |