1 Circuit IC Switch 8:1 4Ohm 16-UQFN (2.6x1.8)
1 Circuit IC Switch 8:1 4Ohm 16-UQFN (2.6x1.8)
1 Circuit IC Switch 8:1 4Ohm 16-UQFN (2.6x1.8)
Precision 8:1 1-Ch Multiplexer, 5V, ±2.5V, 16-UQFN, Automotive Product overview: TMUX1108RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V, 2.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1108RSVR can be used for catalog matching and distributor lookup.
IC SWITCH SINGLE 16UQFN
1 Circuit IC Switch 8:1 4Ohm 16-UQFN (2.6x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-53257-2-ND | 747-TMUX1108RSVR | TMUX1108RSVR | TMUX1108RSVR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Automotive 5V 2.5V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 1.08 to 5.5 volts | |||
| Ron | 4 ohms | 0.1300 ohms | 4 ohms | |
| Bandwidth | 90 MHz | 90 MHz | 90 MHz | |
| tON | 12 ns |