Texas Instruments Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMSDVC5410AGGUR16

Description
Win Source Part Number: 1315282-TMSDVC5410AG GUR16 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Tape & Reel (TR) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMSDVC54 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315282-TMSDVC5410AG GUR16 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Tape & Reel (TR) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMSDVC54 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1315282-TMSDVC5410AGGUR16
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1315282-TMSDVC5410AGGUR16
Win Source Part Number: 1315282-TMSDVC5410AG GUR16 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Package: Tape & Reel (TR) ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMSDVC54 Product Status: Obsolete

Win Source Part Number: 1315282-TMSDVC5410AGGUR16
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Package: Tape & Reel (TR)
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMSDVC54
Product Status: Obsolete

Buy Now
IC DGTL SIGNAL PROCESSOR Product overview: TMSDVC5410AGGUR16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDVC5410AGGUR1 6 can be used for catalog matching and distributor lookup.

IC DGTL SIGNAL PROCESSOR Product overview: TMSDVC5410AGGUR16 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDVC5410AGGUR16 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMSDVC5410AGGUR16
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMSDVC5410AGGUR16
IC DGTL SIGNAL PROCESSOR

IC DGTL SIGNAL PROCESSOR

Supplier's Site
DSP (Digital Signal Processors) - TMSDVC5410AGGUR16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSDVC5410AGGUR16
DSP (Digital Signal Processors) TMSDVC5410AGGUR16
IC DGTL SIGNAL PROCESSOR

IC DGTL SIGNAL PROCESSOR

Buy Now
Embedded - DSP (Digital Signal Processors) - TMSDVC5410AGGUR16 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMSDVC5410AGGUR16
Embedded - DSP (Digital Signal Processors) TMSDVC5410AGGUR16
IC DGTL SIGNAL PROCESSOR

IC DGTL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1315282-TMSDVC5410AGGUR16 698-TMSDVC5410AGGUR16 TMSDVC5410AGGUR16 TMSDVC5410AGGUR16 TMSDVC5410AGGUR16
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM34020APCM40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - 5962-9205804MXC - Lingto Electronic Limited
Specs
Clock Speed 50 MHz
Interface Type Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Renesas Electronics Corporation
View Details