Texas Instruments Dsp TMSDVC5402PGE100G4

Description
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMSDVC5402PGE100G4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDVC5402PGE100 G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMSDVC5402PGE100G4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDVC5402PGE100 G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMSDVC5402PGE100G4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDVC5402PGE100 G4 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMSDVC5402PGE100G4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDVC5402PGE100G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDVC5402PGE100G4
797681-TMSDVC5402PGE100G4
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDVC5402PGE100G4 797681-TMSDVC5402PGE100G4
Manufacturer: Texas Instruments Win Source Part Number: 797681-TMSDVC5402PGE 100G4 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 32kB Voltage - Core: 1.80V Family Name: TMSDVC5402 Categories: Integrated Circuits (ICs) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797681-TMSDVC5402PGE100G4
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 32kB
Voltage - Core: 1.80V
Family Name: TMSDVC5402
Categories: Integrated Circuits (ICs)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TMSDVC5402PGE100G4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMSDVC5402PGE100G4-ND
DSP (Digital Signal Processors) TMSDVC5402PGE100G4-ND
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMSDVC5402PGE100G4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMSDVC5402PGE100G4
Embedded - DSP (Digital Signal Processors) TMSDVC5402PGE100G4
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMSDVC5402PGE100G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSDVC5402PGE100G4
DSP (Digital Signal Processors) TMSDVC5402PGE100G4
IC DGTL SIGNAL PROCESSOR 144LQFP

IC DGTL SIGNAL PROCESSOR 144LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMSDVC5402PGE100G4 797681-TMSDVC5402PGE100G4 TMSDVC5402PGE100G4-ND TMSDVC5402PGE100G4 TMSDVC5402PGE100G4
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMSDVC5402PGE100G4 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Embedded - DSP (Digital Signal Processors) - ADBF532WBBCZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC105-E/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details