Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM642AZDK5TAN TMSDM642AZDK5TAN

Description
Manufacturer: Texas Instruments Win Source Part Number: 797675-TMSDM642AZDK5 TAN Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP, PCI Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Country of Origin: Philippines Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797675-TMSDM642AZDK5 TAN Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP, PCI Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Country of Origin: Philippines Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM642AZDK5TAN
797675-TMSDM642AZDK5TAN
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM642AZDK5TAN 797675-TMSDM642AZDK5TAN
Manufacturer: Texas Instruments Win Source Part Number: 797675-TMSDM642AZDK5 TAN Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP, PCI Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Country of Origin: Philippines Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797675-TMSDM642AZDK5TAN
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Country of Origin: Philippines
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM642AZDK5 Product overview: TMSDM642AZDK5TAN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDM642AZDK5TAN can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM642AZDK5 Product overview: TMSDM642AZDK5TAN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDM642AZDK5TAN can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMSDM642AZDK5TAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSDM642AZDK5TAN
DSP (Digital Signal Processors) TMSDM642AZDK5TAN
IC DGTL SIGNAL PROCESSOR 548FBGA

IC DGTL SIGNAL PROCESSOR 548FBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMSDM642AZDK5TAN - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMSDM642AZDK5TAN
Embedded - DSP (Digital Signal Processors) TMSDM642AZDK5TAN
IC DGTL SIGNAL PROCESSOR 548FBGA

IC DGTL SIGNAL PROCESSOR 548FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797675-TMSDM642AZDK5TAN 698-TMSDM642AZDK5TAN TMSDM642AZDK5TAN TMSDM642AZDK5TAN
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM642AZDK5TAN Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SBBCZ150 - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type SPI; DAI, SPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details