Floating-Point Digital Signal Processor 256-BGA Product overview: TMSC6727BZDH300TAN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSC6727BZDH300T
Manufacturer: Texas Instruments
Win Source Part Number: 797673-TMSC6727BZDH3
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 256-BGA
Mounting: SMD
Interface: EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate: 300MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Family Name: TMSC6727B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (17x17)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMSC6727BZDH300TAN | 797673-TMSC6727BZDH300TAN |
| Product Name | BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMSC6727BZDH300TAN |
| Package Type | Other; BGA | |
| Clock Speed | 300 MHz | 300 MHz |
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) |