Texas Instruments TMS570LS3137 16- and 32-Bit RISC Flash Microcontroller TMS5703137CZWTQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS3137 16- and 32-Bit RISC Flash Microcontroller
TMS5703137CZWTQQ1
TMS570LS3137 16- and 32-Bit RISC Flash Microcontroller TMS5703137CZWTQQ1
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337120-TMS5703137CZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337120-TMS5703137CZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337120-TMS5703137CZWTQQ1
Win Source Part Number: 1337120-TMS5703137CZ WTQQ1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Core Processor: ARM® Cortex®-R4F Speed: 180MHz Package: Tray Standard Package: 90 Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 256K x 8 Data Converters: A/D 24x12b Oscillator Type: External Mounting Type: Surface Mount Package / Case: 337-LFBGA Supplier Device Package: 337-NFBGA (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMS5703 Product Status: Obsolete

Win Source Part Number: 1337120-TMS5703137CZWTQQ1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Core Processor: ARM® Cortex®-R4F
Speed: 180MHz
Package: Tray
Standard Package: 90
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 256K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 337-LFBGA
Supplier Device Package: 337-NFBGA (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS5703
Product Status: Obsolete

Buy Now Datasheet
180MHz 3MB 256KB Embedded Microcontroller MCU - 685-TMS5703137CZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHz 3MB 256KB Embedded Microcontroller MCU
685-TMS5703137CZWTQQ1
180MHz 3MB 256KB Embedded Microcontroller MCU 685-TMS5703137CZWTQQ1
180MHz ARM Cortex-R MCU, 3MB Flash, 256KB RAM, 120 I/O, LFBGA Product overview: TMS5703137CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 3MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 180MHz, 3MB, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137CZWTQQ 1 can be used for catalog matching and distributor lookup.

180MHz ARM Cortex-R MCU, 3MB Flash, 256KB RAM, 120 I/O, LFBGA Product overview: TMS5703137CZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 3MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 180MHz, 3MB, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137CZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36502-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36502-ND
Microcontrollers 296-36502-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - TMS5703137CZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5703137CZWTQQ1
Embedded - Microcontrollers TMS5703137CZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5703137CZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5703137CZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5703137CZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site
Microcontrollers - TMS5703137CZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5703137CZWTQQ1
Microcontrollers TMS5703137CZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5703137CZWTQQ1 1337120-TMS5703137CZWTQQ1 685-TMS5703137CZWTQQ1 296-36502-ND TMS5703137CZWTQQ1 TMS5703137CZWTQQ1 TMS5703137CZWTQQ1
Product Name TMS570LS3137 16- and 32-Bit RISC Flash Microcontroller Integrated Circuits (ICs) - Embedded - Microcontrollers 180MHz 3MB 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 3000 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products