Texas Instruments High-Performance Analog Microcontrollers TMS5703137BZWTQQ1

Description
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet
Description
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-35497-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35497-5-ND
Microcontrollers 296-35497-5-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
32-bit 32BIT 3MB Embedded Microcontroller MCU - 685-TMS5703137BZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 3MB Embedded Microcontroller MCU
685-TMS5703137BZWTQQ1
32-bit 32BIT 3MB Embedded Microcontroller MCU 685-TMS5703137BZWTQQ1
IC MCU 32BIT 3MB FLASH 337NFBGA Product overview: TMS5703137BZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137BZWTQQ 1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 3MB FLASH 337NFBGA Product overview: TMS5703137BZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137BZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS5703137BZWTQQ1 - 937123-TMS5703137BZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5703137BZWTQQ1
937123-TMS5703137BZWTQQ1
Embedded - Embedded - Microcontrollers - TMS5703137BZWTQQ1 937123-TMS5703137BZWTQQ1
Manufacturer: Texas Instruments Win Source Part Number: 937123-TMS5703137BZW TQQ1 Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16) Core Processor: ARM® Cortex®-R4F Speed: 180MHz Package: Tray Package: 337-LFBGA Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 120 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14V ~ 3.6V Part Status: Obsolete Family Name: TMS570 Categories: Integrated Circuits (ICs) Case / Package: 337-NFBGA (16x16) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937123-TMS5703137BZWTQQ1
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)
Core Processor: ARM® Cortex®-R4F
Speed: 180MHz
Package: Tray
Package: 337-LFBGA
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14V ~ 3.6V
Part Status: Obsolete
Family Name: TMS570
Categories: Integrated Circuits (ICs)
Case / Package: 337-NFBGA (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - TMS5703137BZWTQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS5703137BZWTQQ1
Microcontrollers TMS5703137BZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5703137BZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5703137BZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5703137BZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site
Microcontrollers - TMS5703137BZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5703137BZWTQQ1
Microcontrollers TMS5703137BZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Embedded - Microcontrollers - TMS5703137BZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5703137BZWTQQ1
Embedded - Microcontrollers TMS5703137BZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-35497-5-ND 685-TMS5703137BZWTQQ1 937123-TMS5703137BZWTQQ1 TMS5703137BZWTQQ1 TMS5703137BZWTQQ1 TMS5703137BZWTQQ1 TMS5703137BZWTQQ1
Product Name Microcontrollers 32-bit 32BIT 3MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS5703137BZWTQQ1 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; A/D 24x12b
RAM 256 KB 256 KB 3000 KB 256 KB 256 KB 256 KB
ROM 3000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details