Texas Instruments TMS570LS3135 16- and 32-Bit RISC Flash Microcontroller TMS5703135CPGEQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS3135 16- and 32-Bit RISC Flash Microcontroller
TMS5703135CPGEQQ1
TMS570LS3135 16- and 32-Bit RISC Flash Microcontroller TMS5703135CPGEQQ1
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5703135CPGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5703135CPGEQQ1-ND
Microcontrollers TMS5703135CPGEQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5703135CPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5703135CPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5703135CPGEQQ1
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site
Microcontrollers - TMS5703135CPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5703135CPGEQQ1
Microcontrollers TMS5703135CPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)

Buy Now
Embedded - Microcontrollers - TMS5703135CPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5703135CPGEQQ1
Embedded - Microcontrollers TMS5703135CPGEQQ1
IC MCU 16/32BIT 3MB FLSH 144LQFP

IC MCU 16/32BIT 3MB FLSH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5703135CPGEQQ1 TMS5703135CPGEQQ1-ND TMS5703135CPGEQQ1 TMS5703135CPGEQQ1 TMS5703135CPGEQQ1
Product Name TMS570LS3135 16- and 32-Bit RISC Flash Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers