Texas Instruments TMS570LS3134 16- and 32-Bit RISC Flash Microcontroller TMS5703134CZWTQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS3134 16- and 32-Bit RISC Flash Microcontroller
TMS5703134CZWTQQ1
TMS570LS3134 16- and 32-Bit RISC Flash Microcontroller TMS5703134CZWTQQ1
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5703134CZWTQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5703134CZWTQQ1-ND
Microcontrollers TMS5703134CZWTQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
Microcontrollers - TMS5703134CZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5703134CZWTQQ1
Microcontrollers TMS5703134CZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 3MB (3M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5703134CZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5703134CZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5703134CZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site
Embedded - Microcontrollers - TMS5703134CZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5703134CZWTQQ1
Embedded - Microcontrollers TMS5703134CZWTQQ1
IC MCU 16/32B 3MB FLASH 337NFBGA

IC MCU 16/32B 3MB FLASH 337NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5703134CZWTQQ1 TMS5703134CZWTQQ1-ND TMS5703134CZWTQQ1 TMS5703134CZWTQQ1 TMS5703134CZWTQQ1
Product Name TMS570LS3134 16- and 32-Bit RISC Flash Microcontroller Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 256 KB 256 KB 256 KB 256 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers