The TMS570LS2134 is a 32-bit RISC flash microcontroller designed for safety-critical applications, featuring dual ARM Cortex-R4F CPUs running in lockstep, ECC-protected 2MB of program flash, 256KB of ECC-protected RAM, and a 1.66 DMIPS/MHz core capable of 180 MHz operation. It includes two 12-bit ADC modules with 24 total channels, three CAN controllers, multiple SPI and I2C interfaces, and two N2HET timer modules with hardware angle generators. The device is available in a 337-ball grid array (ZWT) package and operates over a junction temperature range of -40°C to 125°C.
16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)
IC MCU 16/32B 2MB FLASH 337NFBGA
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 180MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)
IC MCU 16/32B 2MB FLASH 337NFBGA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS5702134CZWTQQ1 | TMS5702134CZWTQQ1-ND | TMS5702134CZWTQQ1 | TMS5702134CZWTQQ1 | TMS5702134CZWTQQ1 |
| Product Name | TMS570LS2134 16- and 32-Bit RISC Flash Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |
| Bits | Other; 2 x 12-Bit (24ch) | Other; A/D 24x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | |
| ROM Type | Flash | Flash | Flash; FLASH |