Texas Instruments TMS570LS1115 16- and 32-Bit RISC Flash Microcontroller TMS5701115BPGEQQ1

Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote
Description
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS570LS1115 is a high-performance automotive-grade 16- and 32-bit RISC flash microcontroller for safety-critical applications, featuring dual ARM Cortex-R4F CPUs in lockstep, ECC-protected 1MB flash and 128KB RAM, and integrated peripherals including three CAN controllers, a FlexRay interface, two 12-bit MibADCs, and seven ePWM modules. It operates at up to 180 MHz with a core voltage of 1.14 to 1.32 V and an I/O voltage of 3.0 to 3.6 V. The part is available in a 144-pin LQFP package measuring 20.0 mm × 20.0 mm.

Datasheet Summary
Powered by GS/AI

TMS570LS1115 is a high-performance automotive-grade 16- and 32-bit RISC flash microcontroller for safety-critical applications, featuring dual ARM Cortex-R4F CPUs in lockstep, ECC-protected 1MB flash and 128KB RAM, and integrated peripherals including three CAN controllers, a FlexRay interface, two 12-bit MibADCs, and seven ePWM modules. It operates at up to 180 MHz with a core voltage of 1.14 to 1.32 V and an I/O voltage of 3.0 to 3.6 V. The part is available in a 144-pin LQFP package measuring 20.0 mm × 20.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS1115 16- and 32-Bit RISC Flash Microcontroller
TMS5701115BPGEQQ1
TMS570LS1115 16- and 32-Bit RISC Flash Microcontroller TMS5701115BPGEQQ1
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS5701115BPGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5701115BPGEQQ1-ND
Microcontrollers TMS5701115BPGEQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit Embedded Microcontroller MCU
685-TMS5701115BPGEQQ1
32-bit Embedded Microcontroller MCU 685-TMS5701115BPGEQQ1
16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125 Product overview: TMS5701115BPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115BPGEQQ 1 can be used for catalog matching and distributor lookup.

16- and 32-Bit RISC Flash Microcontroller 144-LQFP -40 to 125 Product overview: TMS5701115BPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5701115BPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS5701115BPGEQQ1 - 813214-TMS5701115BPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5701115BPGEQQ1
813214-TMS5701115BPGEQQ1
Embedded - Embedded - Microcontrollers - TMS5701115BPGEQQ1 813214-TMS5701115BPGEQQ1
Manufacturer: Texas Instruments Win Source Part Number: 813214-TMS5701115BPG EQQ1 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -R4F Speed: 160MHz Core Size: 16/32-Bit Connectivity: CANbus, EBI/EMI, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 24x12b Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 144-LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 813214-TMS5701115BPGEQQ1
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -R4F
Speed: 160MHz
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5701115BPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5701115BPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5701115BPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site
Microcontrollers - TMS5701115BPGEQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS5701115BPGEQQ1
Microcontrollers TMS5701115BPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS5701115BPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5701115BPGEQQ1
Microcontrollers TMS5701115BPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now
Embedded - Microcontrollers - TMS5701115BPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5701115BPGEQQ1
Embedded - Microcontrollers TMS5701115BPGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU - 815-TMS5701115BPGEQQ1 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU
815-TMS5701115BPGEQQ1
ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU 815-TMS5701115BPGEQQ1
ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU

ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5701115BPGEQQ1 TMS5701115BPGEQQ1-ND 685-TMS5701115BPGEQQ1 813214-TMS5701115BPGEQQ1 TMS5701115BPGEQQ1 TMS5701115BPGEQQ1 TMS5701115BPGEQQ1 TMS5701115BPGEQQ1 815-TMS5701115BPGEQQ1
Product Name TMS570LS1115 16- and 32-Bit RISC Flash Microcontroller Microcontrollers 32-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS5701115BPGEQQ1 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit 32 Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Features PWM
Bits Other; 2 x 12-Bit (24ch) Other; A/D 24x12b
RAM 128 KB 128 KB 131 KB 1000 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products