Texas Instruments RFID, RF Access, Monitoring ICs - TMS37157IRSARG4 TMS37157IRSARG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1110731-TMS37157IRSA RG4 Packaging: Reel - TR Type: RFID Transponder Frequency: 134.2kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1110731-TMS37157IRSA RG4 Packaging: Reel - TR Type: RFID Transponder Frequency: 134.2kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TMS37157IRSARG4 - 1110731-TMS37157IRSARG4 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TMS37157IRSARG4
1110731-TMS37157IRSARG4
RFID, RF Access, Monitoring ICs - TMS37157IRSARG4 1110731-TMS37157IRSARG4
Manufacturer: Texas Instruments Win Source Part Number: 1110731-TMS37157IRSA RG4 Packaging: Reel - TR Type: RFID Transponder Frequency: 134.2kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110731-TMS37157IRSARG4
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 134.2kHz
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1110731-TMS37157IRSARG4
Product Name RFID, RF Access, Monitoring ICs - TMS37157IRSARG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details