8-Bit MCU, 5MHz, 32KB OTP/EPROM, SPI/SCI, PLCC68 Product overview: TMS370C758AFNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C758AFNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 143815-TMS370C758AFN
Packaging: Tray
Core Processor: TMS370
Number of I/O: 55
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
EEPROM Size: 256 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 5MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 32KB OTP 68PLCC
IC MCU 8BIT 32KB OTP 68PLCC
IC MCU 8BIT 32KB OTP 68PLCC
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) OTP 68-PLCC (24.23x24.23)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS370C758AFNT | 143815-TMS370C758AFNT | TMS370C758AFNT-ND | TMS370C758AFNT | TMS370C758AFNT | TMS370C758AFNT | TMS370C758AFNT |
| Product Name | 8-bit 5MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS370C758AFNT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 256 KB | 32 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | ||
| Serial Interface | SPI, SCI | SPI; SCI | |||||
| Package Type | Other; PLCC | PLCC; Other; 68-PLCC (24.23x24.23) | Other; 68-LCC (J-Lead) | LCCC; Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) |