The TMS370C742ANT is an 8-bit microcontroller from the TMS370 family, designed for real-time system control. It operates at a clock speed of up to 5 MHz and features a one-time programmable (OTP) memory configuration with 8 KB of program memory. The device includes 256 bytes of data EEPROM and 256 bytes of static RAM, which can be utilized as registers. This microcontroller supports various operating modes, including low-power standby and halt modes, making it suitable for energy-sensitive applications. It offers a flexible clocking system with options for divide-by-1 and divide-by-4 configurations. The TMS370C742ANT is equipped with two 16-bit general-purpose timers, an 8-channel analog-to-digital converter (ADC), and a serial communications interface (SCI) for asynchronous and isosynchronous modes. The device is available in both 40-pin and 44-pin packages, providing compatibility with a range of applications, including automotive, industrial, and consumer electronics. Its CMOS technology ensures low power consumption and high noise immunity, making it a viable choice for various embedded system designs.
8-BIT, OTPROM, 5MHz, MICROCONTROLLER, PDIP40, PLASTIC, DIP-40 Product overview: TMS370C742ANT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C742ANT can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PDIP40
IC MCU 8BIT 8KB OTP 40DIP
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 40-PDIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS370C742ANT | TMS370C742ANT | TMS370C742ANT | TMS370C742ANT |
| Product Name | 8-bit 5MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| Supply Voltage | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | SCI | |||
| Package Type | Other; PDIP | CDIP; Other; DIP40 | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) |