Texas Instruments High-Performance Analog Microcontrollers TMS370C742AFNT

Description
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-26873-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-26873-5-ND
Microcontrollers 296-26873-5-ND
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)

TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS370C742AFNT - 900480-TMS370C742AFNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS370C742AFNT
900480-TMS370C742AFNT
Embedded - Embedded - Microcontrollers - TMS370C742AFNT 900480-TMS370C742AFNT
Manufacturer: Texas Instruments Win Source Part Number: 900480-TMS370C742AFN T Series: TMS370 Operating Temperature Range: -40°C ~ 105°C (TA) Features: TMS370 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58) Core Processor: TMS370 Speed: 5MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, WDT Number of I/O: 27 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP EEPROM Size: 256 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: TMS370C Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.58x16.58) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 52 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-26873-5, Q1146691, TMS370C742AFNT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900480-TMS370C742AFNT
Series: TMS370
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: TMS370 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)
Core Processor: TMS370
Speed: 5MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Number of I/O: 27
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
EEPROM Size: 256 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: TMS370C
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.58x16.58)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 52
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-26873-5, Q1146691, TMS370C742AFNT-ND

Buy Now Datasheet
Singapore, Singapore
8-bit 5MHz 8KB Embedded Microcontroller MCU
685-TMS370C742AFNT
8-bit 5MHz 8KB Embedded Microcontroller MCU 685-TMS370C742AFNT
8-Bit MCU, 5MHz, 8KB OTP/EPROM, 27 I/O, PLCC, -40-105C Product overview: TMS370C742AFNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C742AFNT can be used for catalog matching and distributor lookup.

8-Bit MCU, 5MHz, 8KB OTP/EPROM, 27 I/O, PLCC, -40-105C Product overview: TMS370C742AFNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C742AFNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS370C742AFNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS370C742AFNT
Embedded - Microcontrollers TMS370C742AFNT
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - TMS370C742AFNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS370C742AFNT
Microcontrollers TMS370C742AFNT
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)

TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Microcontrollers - TMS370C742AFNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS370C742AFNT
Microcontrollers TMS370C742AFNT
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS370C742AFNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS370C742AFNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS370C742AFNT
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-26873-5-ND 900480-TMS370C742AFNT 685-TMS370C742AFNT TMS370C742AFNT TMS370C742AFNT TMS370C742AFNT TMS370C742AFNT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TMS370C742AFNT 8-bit 5MHz 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz 5 MHz
Bits 8 Bit
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers