Texas Instruments RFID, RF Access, Monitoring ICs - TMS3705DDRQ1 TMS3705DDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 851113-TMS3705DDRQ1 Series: Automotive, AEC-Q100 Features: IC Package: Reel - TR Family Name: TMS3705 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46965-2, TMS3705DDRQ1-ND, 296-46965-1, 296-46965-6, -296-46965-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851113-TMS3705DDRQ1 Series: Automotive, AEC-Q100 Features: IC Package: Reel - TR Family Name: TMS3705 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46965-2, TMS3705DDRQ1-ND, 296-46965-1, 296-46965-6, -296-46965-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TMS3705DDRQ1 - 851113-TMS3705DDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TMS3705DDRQ1
851113-TMS3705DDRQ1
RFID, RF Access, Monitoring ICs - TMS3705DDRQ1 851113-TMS3705DDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851113-TMS3705DDRQ1 Series: Automotive, AEC-Q100 Features: IC Package: Reel - TR Family Name: TMS3705 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46965-2, TMS3705DDRQ1-ND, 296-46965-1, 296-46965-6, -296-46965-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 851113-TMS3705DDRQ1
Series: Automotive, AEC-Q100
Features: IC
Package: Reel - TR
Family Name: TMS3705
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46965-2, TMS3705DDRQ1-ND, 296-46965-1, 296-46965-6, -296-46965-1-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 851113-TMS3705DDRQ1
Product Name RFID, RF Access, Monitoring ICs - TMS3705DDRQ1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855656 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details