Texas Instruments Embedded - Embedded - Microprocessors - TMS34020APCM-40 TMS34020APCM-40

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100498-TMS34020APCM -40 Mounting: SMD (SMT) Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): TMS34020APCM-40TMS 34020APCM40; TMS34020APCM40; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100498-TMS34020APCM -40 Mounting: SMD (SMT) Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): TMS34020APCM-40TMS 34020APCM40; TMS34020APCM40; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TMS34020APCM-40 - 1100498-TMS34020APCM-40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TMS34020APCM-40
1100498-TMS34020APCM-40
Embedded - Embedded - Microprocessors - TMS34020APCM-40 1100498-TMS34020APCM-40
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100498-TMS34020APCM -40 Mounting: SMD (SMT) Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): TMS34020APCM-40TMS 34020APCM40; TMS34020APCM40; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100498-TMS34020APCM-40
Mounting: SMD (SMT)
Categories: Embedded - Microprocessors
Case / Package: QFP
Alternative Parts (Cross-Reference): TMS34020APCM-40TMS 34020APCM40; TMS34020APCM40;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Embedded Microprocessor MPU - 694-TMS34020APCM-40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TMS34020APCM-40
Embedded Microprocessor MPU 694-TMS34020APCM-40
Graphics Processors 144-QFP Product overview: TMS34020APCM-40 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TMS34020APCM-40 can be used for catalog matching and distributor lookup.

Graphics Processors 144-QFP Product overview: TMS34020APCM-40 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TMS34020APCM-40 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1100498-TMS34020APCM-40 694-TMS34020APCM-40
Product Name Embedded - Embedded - Microprocessors - TMS34020APCM-40 Embedded Microprocessor MPU
Package Type QFP; Other; QFP Other; QFP
Unlock Full Specs
to access all available technical data

Similar Products

DM8107 DaVinci Digital Media Processor - DM8107AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details