CMOS, PBGA529
IC DGTL MEDIA SOC 529FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 213209-TMS32DM6467CC
Packaging: Tube/Rail
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Digital Media System-on-Chip 529-FCBGA -40 to 105 Product overview: TMS32DM6467CCUTAV6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32DM6467CCUTA
IC DGTL MEDIA SOC 529FCBGA
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS32DM6467CCUTAV6 | 296-42960-5-ND | 213209-TMS32DM6467CCUTAV6 | 698-TMS32DM6467CCUTAV6 | TMS32DM6467CCUTAV6 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS32DM6467CCUTAV6 | Dsp | DSP (Digital Signal Processors) | |
| Package Type | BGA; Other; FCBGA529 | Other; 529-BFBGA, FCBGA | Other; 529-FCBGA (19x19) | Other; FCBGA | BGA; Other; 529-BFBGA, FCBGA |