Texas Instruments TMS320C6713B Floating-Point Digital Signal Processors TMS32C6713BGDPA200

Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote
Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6713B is a high-performance floating-point digital signal processor designed for audio applications, featuring an 8-unit VLIW DSP core with 300 MHz clock rate, 4K-byte L1P cache, 4K-byte L1D cache, and 256K-byte L2 memory. It supports a 32-bit external memory interface, two McASPs for audio I/O, an integrated DIT for S/PDIF and I2S formats, and operates with 3.3-V I/Os and a 1.4-V internal core voltage. The device is available in a 272-ball BGA (GDP) package with a -40 to 105°C operating temperature range.

Datasheet Summary
Powered by GS/AI

The TMS320C6713B is a high-performance floating-point digital signal processor designed for audio applications, featuring an 8-unit VLIW DSP core with 300 MHz clock rate, 4K-byte L1P cache, 4K-byte L1D cache, and 256K-byte L2 memory. It supports a 32-bit external memory interface, two McASPs for audio I/O, an integrated DIT for S/PDIF and I2S formats, and operates with 3.3-V I/Os and a 1.4-V internal core voltage. The device is available in a 272-ball BGA (GDP) package with a -40 to 105°C operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6713B Floating-Point Digital Signal Processors - TMS32C6713BGDPA200 - Texas Instruments
Dallas, TX, United States
TMS320C6713B Floating-Point Digital Signal Processors
TMS32C6713BGDPA200
TMS320C6713B Floating-Point Digital Signal Processors TMS32C6713BGDPA200
Floating-Point Digital Signal Processors 272-BGA

Floating-Point Digital Signal Processors 272-BGA

Buy Now Datasheet
Singapore, Singapore
32-bit 200MHz 8KB BGA Dsp
698-TMS32C6713BGDPA200
32-bit 200MHz 8KB BGA Dsp 698-TMS32C6713BGDPA200
32-bit DSP 200MHz BGA 8KB RAM -40 to 105°C Product overview: TMS32C6713BGDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 8KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 8KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6713BGDPA2 00 can be used for catalog matching and distributor lookup.

32-bit DSP 200MHz BGA 8KB RAM -40 to 105°C Product overview: TMS32C6713BGDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 8KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 8KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6713BGDPA200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26871-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26871-ND
DSP (Digital Signal Processors) 296-26871-ND
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BGDPA200 - 084936-TMS32C6713BGDPA200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BGDPA200
084936-TMS32C6713BGDPA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BGDPA200 084936-TMS32C6713BGDPA200
Manufacturer: Texas Instruments Win Source Part Number: 084936-TMS32C6713BGD PA200 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS32C6713BPYPA200; TMS32C6713BZDPA200; TMS32C6713BGDPA200; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084936-TMS32C6713BGDPA200
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS32C6713BPYPA200; TMS32C6713BZDPA200; TMS32C6713BGDPA200;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6713BGDPA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6713BGDPA200
DSP (Digital Signal Processors) TMS32C6713BGDPA200
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS32C6713BGDPA200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6713BGDPA200
Embedded - DSP (Digital Signal Processors) TMS32C6713BGDPA200
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6713BGDPA200 698-TMS32C6713BGDPA200 296-26871-ND 084936-TMS32C6713BGDPA200 TMS32C6713BGDPA200 TMS32C6713BGDPA200
Product Name TMS320C6713B Floating-Point Digital Signal Processors 32-bit 200MHz 8KB BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BGDPA200 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 1.2V; 3.3V 1.20V
Clock Speed 167 to 300 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
DMA Channels 16
Interface Type I²C I2C, McASP I²C I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DM3725 Digital Media Processor - DM3725CUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers