Texas Instruments TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EZLZA5E0

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed-Point Digital Signal Processor with a 532-pin plastic BGA package, 0.8-mm ball pitch, and a -40°C to 105°C operating temperature range. Supports up to 600 MHz clock rate, features VelociTI.2™ architecture with eight functional units, 128K-bit L1P and L1D caches, 8M-bit unified L2 RAM/cache, and includes EMIFs, HPI, PCI interface, UTOPIA Level 2, and JTAG boundary scan. Fully software-compatible with C62x™ devices.

Datasheet Summary
Powered by GS/AI

Fixed-Point Digital Signal Processor with a 532-pin plastic BGA package, 0.8-mm ball pitch, and a -40°C to 105°C operating temperature range. Supports up to 600 MHz clock rate, features VelociTI.2™ architecture with eight functional units, 128K-bit L1P and L1D caches, 8M-bit unified L2 RAM/cache, and includes EMIFs, HPI, PCI interface, UTOPIA Level 2, and JTAG boundary scan. Fully software-compatible with C62x™ devices.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6415 Fixed-Point Digital Signal Processor - TMS32C6415EZLZA5E0 - Texas Instruments
Dallas, TX, United States
TMS320C6415 Fixed-Point Digital Signal Processor
TMS32C6415EZLZA5E0
TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EZLZA5E0
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZA5E0
797640-TMS32C6415EZLZA5E0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZA5E0 797640-TMS32C6415EZLZA5E0
Manufacturer: Texas Instruments Win Source Part Number: 797640-TMS32C6415EZL ZA5E0 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS32C6415E Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6415EGLZA5E0; TMS32C6415ECLZA5E0; Introduction Date: January 05, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797640-TMS32C6415EZLZA5E0
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS32C6415E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415EGLZA5E0; TMS32C6415ECLZA5E0;
Introduction Date: January 05, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS32C6415EZLZA5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EZLZA5 E0 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA -40 to 105 Product overview: TMS32C6415EZLZA5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EZLZA5E0 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS32C6415EZLZA5E0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6415EZLZA5E0-ND
DSP (Digital Signal Processors) TMS32C6415EZLZA5E0-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6415EZLZA5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6415EZLZA5E0
DSP (Digital Signal Processors) TMS32C6415EZLZA5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6415EZLZA5E0 797640-TMS32C6415EZLZA5E0 698-TMS32C6415EZLZA5E0 TMS32C6415EZLZA5E0-ND TMS32C6415EZLZA5E0
Product Name TMS320C6415 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZA5E0 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.20V 3.3V 1.2V; 3.3V
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details