Texas Instruments TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EZLZ5E0

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6415EZLZ5E0 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, operating at clock rates of 500 MHz, 600 MHz, or 720 MHz. It features an advanced Very-Long-Instruction-Word (VLIW) architecture with eight independent functional units, allowing for efficient execution of multiple operations per cycle. The DSP supports up to 5760 MIPS and is fully software-compatible with the C62x series, ensuring ease of integration into existing systems. This processor includes a robust memory architecture with 128K-bit L1 program and data caches, and an 8M-bit L2 unified RAM/cache, providing flexible allocation for various applications. It also features two external memory interfaces, supporting a total addressable external memory space of 1280 MB, and includes an enhanced direct-memory-access (EDMA) controller with 64 independent channels for efficient data handling. The TMS320C6415EZLZ5E0 is packaged in a 532-pin ball grid array (BGA) format, suitable for surface mount technology, and operates within a temperature range of 0°C to 90°C. It is designed for applications requiring high-speed processing and is compliant with various interface standards, including PCI and UTOPIA. This DSP is a suitable choice for engineers looking for a powerful processing solution in digital signal processing applications.

Datasheet Summary
Powered by GS/AI

The TMS320C6415EZLZ5E0 is a high-performance fixed-point digital signal processor (DSP) from Texas Instruments, operating at clock rates of 500 MHz, 600 MHz, or 720 MHz. It features an advanced Very-Long-Instruction-Word (VLIW) architecture with eight independent functional units, allowing for efficient execution of multiple operations per cycle. The DSP supports up to 5760 MIPS and is fully software-compatible with the C62x series, ensuring ease of integration into existing systems. This processor includes a robust memory architecture with 128K-bit L1 program and data caches, and an 8M-bit L2 unified RAM/cache, providing flexible allocation for various applications. It also features two external memory interfaces, supporting a total addressable external memory space of 1280 MB, and includes an enhanced direct-memory-access (EDMA) controller with 64 independent channels for efficient data handling. The TMS320C6415EZLZ5E0 is packaged in a 532-pin ball grid array (BGA) format, suitable for surface mount technology, and operates within a temperature range of 0°C to 90°C. It is designed for applications requiring high-speed processing and is compliant with various interface standards, including PCI and UTOPIA. This DSP is a suitable choice for engineers looking for a powerful processing solution in digital signal processing applications.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6415 Fixed-Point Digital Signal Processor
TMS32C6415EZLZ5E0
TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EZLZ5E0
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6415EZLZ5E0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6415EZLZ5E0-ND
DSP (Digital Signal Processors) TMS32C6415EZLZ5E0-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
500MHz 128KB Dsp - 698-TMS32C6415EZLZ5E0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 128KB Dsp
698-TMS32C6415EZLZ5E0
500MHz 128KB Dsp 698-TMS32C6415EZLZ5E0
500MHz 32b DSP, FCBGA, 128KB SDRAM, PCI Interface Product overview: TMS32C6415EZLZ5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EZLZ5E 0 can be used for catalog matching and distributor lookup.

500MHz 32b DSP, FCBGA, 128KB SDRAM, PCI Interface Product overview: TMS32C6415EZLZ5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 500MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EZLZ5E0 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZ5E0
797637-TMS32C6415EZLZ5E0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZ5E0 797637-TMS32C6415EZLZ5E0
Manufacturer: Texas Instruments Win Source Part Number: 797637-TMS32C6415EZL Z5E0 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS32C6415E Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6415EGLZ5E0; TMS32C6415ECLZ5E0; Introduction Date: November 09, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797637-TMS32C6415EZLZ5E0
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS32C6415E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415EGLZ5E0; TMS32C6415ECLZ5E0;
Introduction Date: November 09, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS32C6415EZLZ5E0 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6415EZLZ5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6415EZLZ5E0
DSP (Digital Signal Processors) TMS32C6415EZLZ5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6415EZLZ5E0 TMS32C6415EZLZ5E0-ND 698-TMS32C6415EZLZ5E0 797637-TMS32C6415EZLZ5E0 TMS32C6415EZLZ5E0 TMS32C6415EZLZ5E0
Product Name TMS320C6415 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) 500MHz 128KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZ5E0 DSP (Digital Signal Processors)
DMA Channels 64
Supply Voltage 1.2V; 3.3V 1.2V 1.20V
Package Type Other; 532-BFBGA, FCBGA Other; FCBGA BGA; Other; FCBGA532 BGA; Other; 532-BFBGA, FCBGA
Pin Count 532
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details