Texas Instruments TMS320C6414 Fixed-Point Digital Signal Processor TMS32C6414EGLZA5E0

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and 0.13-µm CMOS process; operates at 1.2-V internal voltage at 500 MHz with 3.3-V I/Os; includes 128K-bit L1P cache, 128K-bit L1D cache, 8M-bit unified L2 RAM/cache, two external memory interfaces (EMIFA and EMIFB), enhanced DMA, VelociTI.2 VLIW core with eight functional units, three McBSPs, PCI interface, UTOPIA Level 2 slave, HPI, JTAG boundary scan, and sixteen GPIO pins; supports up to 4000 MIPS. The part is obsolete and operates from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

Fixed-point digital signal processor with a 532-pin FCBGA package, 0.8-mm ball pitch, and 0.13-µm CMOS process; operates at 1.2-V internal voltage at 500 MHz with 3.3-V I/Os; includes 128K-bit L1P cache, 128K-bit L1D cache, 8M-bit unified L2 RAM/cache, two external memory interfaces (EMIFA and EMIFB), enhanced DMA, VelociTI.2 VLIW core with eight functional units, three McBSPs, PCI interface, UTOPIA Level 2 slave, HPI, JTAG boundary scan, and sixteen GPIO pins; supports up to 4000 MIPS. The part is obsolete and operates from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6414 Fixed-Point Digital Signal Processor
TMS32C6414EGLZA5E0
TMS320C6414 Fixed-Point Digital Signal Processor TMS32C6414EGLZA5E0
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
32-bit 32bit 500MHz Dsp - 698-TMS32C6414EGLZA5E0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 500MHz Dsp
698-TMS32C6414EGLZA5E0
32-bit 32bit 500MHz Dsp 698-TMS32C6414EGLZA5E0
DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray Product overview: TMS32C6414EGLZA5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414EGLZA5 E0 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 500MHz 4000MIPS 532-Pin FCBGA Tray Product overview: TMS32C6414EGLZA5E0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414EGLZA5E0 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - 296-43556-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43556-ND
DSP (Digital Signal Processors) 296-43556-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EGLZA5E0
797631-TMS32C6414EGLZA5E0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EGLZA5E0 797631-TMS32C6414EGLZA5E0
Manufacturer: Texas Instruments Win Source Part Number: 797631-TMS32C6414EGL ZA5E0 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.20V Family Name: TMS32C6414 Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6414ECLZA5E0; TMS32C6414EZLZA5E0; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797631-TMS32C6414EGLZA5E0
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.20V
Family Name: TMS32C6414
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6414ECLZA5E0; TMS32C6414EZLZA5E0;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6414EGLZA5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6414EGLZA5E0
DSP (Digital Signal Processors) TMS32C6414EGLZA5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS32C6414EGLZA5E0 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6414EGLZA5E0
Embedded - DSP (Digital Signal Processors) TMS32C6414EGLZA5E0
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6414EGLZA5E0 698-TMS32C6414EGLZA5E0 296-43556-ND 797631-TMS32C6414EGLZA5E0 TMS32C6414EGLZA5E0 TMS32C6414EGLZA5E0
Product Name TMS320C6414 Fixed-Point Digital Signal Processor 32-bit 32bit 500MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414EGLZA5E0 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
DMA Channels 64
Data Bus 32-Bit 32-Bit
Supply Voltage 1.2V 1.2V; 3.3V 1.20V
Package Type Other; FCBGA Other; 532-BFBGA, FCBGA BGA; Other; 532-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA781BRGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320VC33 Digital Signal Processor - 5962-0053901QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHW - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers