Texas Instruments TMS320C6203B Fixed-Point Digital Signal Processor TMS32C6203BGNZA250

Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6203B Fixed-Point Digital Signal Processor - TMS32C6203BGNZA250 - Texas Instruments
Dallas, TX, United States
TMS320C6203B Fixed-Point Digital Signal Processor
TMS32C6203BGNZA250
TMS320C6203B Fixed-Point Digital Signal Processor TMS32C6203BGNZA250
Fixed-Point Digital Signal Processor 352-FCBGA

Fixed-Point Digital Signal Processor 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32775-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32775-ND
DSP (Digital Signal Processors) 296-32775-ND
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6203BGNZA250
1271375-TMS32C6203BGNZA250
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6203BGNZA250 1271375-TMS32C6203BGNZA250
Manufacturer: Texas Instruments Win Source Part Number: 1271375-TMS32C6203BG NZA250 Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: McBSP Clock Rate: 250MHz Non-Volatile Memory: External On-Chip RAM: 896kB Voltage - Core: 1.50V Categories: Integrated Circuits Supplier Device Package: 352-FCBGA (27x27) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 352-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6203 Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271375-TMS32C6203BGNZA250
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: McBSP
Clock Rate: 250MHz
Non-Volatile Memory: External
On-Chip RAM: 896kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Supplier Device Package: 352-FCBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 352-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6203
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS32C6203BGNZA250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6203BGNZA250
DSP (Digital Signal Processors) TMS32C6203BGNZA250
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS32C6203BGNZA250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6203BGNZA250
Embedded - DSP (Digital Signal Processors) TMS32C6203BGNZA250
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6203BGNZA250 296-32775-ND 1271375-TMS32C6203BGNZA250 TMS32C6203BGNZA250 TMS32C6203BGNZA250
Product Name TMS320C6203B Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6203BGNZA250 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.5V; 3.3V 1.50V
Clock Speed 300 MHz 250 MHz 250 MHz 250 MHz 250 MHz
MMACS 600
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA782BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160IDWLD - 773603-DVC5416PGE160IDWLD - Win Source Electronics
Specs
Data Bus 16-Bit
Supply Voltage 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
BGA Dsp - 698-D35004AZGW160 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
5 suppliers
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers