Texas Instruments TMS320C6202B Fixed-Point Digital Signal Processor TMS32C6202BGNZA250

Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote
Description
Fixed-Point Digital Signal Processor 352-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS320C6202B fixed-point digital signal processor with 352-pin FCBGA package, 250 MHz clock rate, 2400 MIPS performance, 1.5-V core voltage, and 3.3-V I/Os, operating from -40°C to 105°C.

Datasheet Summary
Powered by GS/AI

TMS320C6202B fixed-point digital signal processor with 352-pin FCBGA package, 250 MHz clock rate, 2400 MIPS performance, 1.5-V core voltage, and 3.3-V I/Os, operating from -40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6202B Fixed-Point Digital Signal Processor - TMS32C6202BGNZA250 - Texas Instruments
Dallas, TX, United States
TMS320C6202B Fixed-Point Digital Signal Processor
TMS32C6202BGNZA250
TMS320C6202B Fixed-Point Digital Signal Processor TMS32C6202BGNZA250
Fixed-Point Digital Signal Processor 352-FCBGA

Fixed-Point Digital Signal Processor 352-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6202BGNZA250-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6202BGNZA250-ND
DSP (Digital Signal Processors) TMS32C6202BGNZA250-ND
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS32C6202BGNZA250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6202BGNZA250
Embedded - DSP (Digital Signal Processors) TMS32C6202BGNZA250
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6202BGNZA250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6202BGNZA250
DSP (Digital Signal Processors) TMS32C6202BGNZA250
IC FIXED POINT DSP 352-FCBGA

IC FIXED POINT DSP 352-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6202BGNZA250 TMS32C6202BGNZA250-ND TMS32C6202BGNZA250 TMS32C6202BGNZA250
Product Name TMS320C6202B Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.5V; 3.3V 1.5V; 3.3V
Clock Speed 600 MHz 250 MHz 250 MHz 250 MHz
MMACS 600
DMA Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details