Texas Instruments TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AZGWA2

Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5510A Fixed-Point Digital Signal Processors - TMS320VC5510AZGWA2 - Texas Instruments
Dallas, TX, United States
TMS320VC5510A Fixed-Point Digital Signal Processors
TMS320VC5510AZGWA2
TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AZGWA2
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGWA2 - 083285-TMS320VC5510AZGWA2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGWA2
083285-TMS320VC5510AZGWA2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGWA2 083285-TMS320VC5510AZGWA2
Manufacturer: Texas Instruments Win Source Part Number: 083285-TMS320VC5510A ZGWA2 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 240-BGA MicroStar (15x15) Alternative Parts (Cross-Reference): TMS320VC5510AZGW2; TMS320VC5510AGGW2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 083285-TMS320VC5510AZGWA2
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 240-BGA MicroStar (15x15)
Alternative Parts (Cross-Reference): TMS320VC5510AZGW2; TMS320VC5510AGGW2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26868-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26868-ND
DSP (Digital Signal Processors) 296-26868-ND
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now Datasheet
32-bit 200MHz 320KB Dsp - 698-TMS320VC5510AZGWA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 320KB Dsp
698-TMS320VC5510AZGWA2
32-bit 200MHz 320KB Dsp 698-TMS320VC5510AZGWA2
32-bit DSP 200MHz LFBGA 320KB RAM SDRAM/EPROM Product overview: TMS320VC5510AZGWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZGW A2 can be used for catalog matching and distributor lookup.

32-bit DSP 200MHz LFBGA 320KB RAM SDRAM/EPROM Product overview: TMS320VC5510AZGWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 320KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 320KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZGWA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGWA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5510AZGWA2
Embedded - DSP (Digital Signal Processors) TMS320VC5510AZGWA2
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5510AZGWA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5510AZGWA2
DSP (Digital Signal Processors) TMS320VC5510AZGWA2
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5510AZGWA2 083285-TMS320VC5510AZGWA2 296-26868-ND 698-TMS320VC5510AZGWA2 TMS320VC5510AZGWA2 TMS320VC5510AZGWA2
Product Name TMS320VC5510A Fixed-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGWA2 DSP (Digital Signal Processors) 32-bit 200MHz 320KB Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.60V 3.3V; 1.60V 1.6V
Clock Speed 160 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 320 to 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFH/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details