Texas Instruments TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AZGW2

Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5510A Fixed-Point Digital Signal Processors - TMS320VC5510AZGW2 - Texas Instruments
Dallas, TX, United States
TMS320VC5510A Fixed-Point Digital Signal Processors
TMS320VC5510AZGW2
TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AZGW2
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26867-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26867-ND
DSP (Digital Signal Processors) 296-26867-ND
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now Datasheet
32-bit 200MHz 320KB 1.6V Dsp - 698-TMS320VC5510AZGW2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 320KB 1.6V Dsp
698-TMS320VC5510AZGW2
32-bit 200MHz 320KB 1.6V Dsp 698-TMS320VC5510AZGW2
DSP 32-bit 200MHz LFBGA 320KB RAM SPI 1.6V 85C Product overview: TMS320VC5510AZGW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 320KB, 1.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 320KB, 1.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZGW 2 can be used for catalog matching and distributor lookup.

DSP 32-bit 200MHz LFBGA 320KB RAM SPI 1.6V 85C Product overview: TMS320VC5510AZGW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 320KB, 1.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, 320KB, 1.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZGW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGW2 - 1271373-TMS320VC5510AZGW2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGW2
1271373-TMS320VC5510AZGW2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGW2 1271373-TMS320VC5510AZGW2
Manufacturer: Texas Instruments Win Source Part Number: 1271373-TMS320VC5510 AZGW2 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 240-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Family Name: TMS320VC5510A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 240-BGA MicroStar (15x15) Alternative Parts (Cross-Reference): TMS320VC5510AGGW2; TMS320VC5510AZGWA2; Introduction Date: August 22, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271373-TMS320VC5510AZGW2
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 240-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Family Name: TMS320VC5510A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 240-BGA MicroStar (15x15)
Alternative Parts (Cross-Reference): TMS320VC5510AGGW2; TMS320VC5510AZGWA2;
Introduction Date: August 22, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5510AZGW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5510AZGW2
DSP (Digital Signal Processors) TMS320VC5510AZGW2
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGW2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5510AZGW2
Embedded - DSP (Digital Signal Processors) TMS320VC5510AZGW2
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5510AZGW2 296-26867-ND 698-TMS320VC5510AZGW2 1271373-TMS320VC5510AZGW2 TMS320VC5510AZGW2 TMS320VC5510AZGW2
Product Name TMS320VC5510A Fixed-Point Digital Signal Processors DSP (Digital Signal Processors) 32-bit 200MHz 320KB 1.6V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGW2 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.60V 1.6V 1.60V
Clock Speed 160 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 320 to 400
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 85 C (32 to 185 F) -40 C (-40 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details