Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85
Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA240
Manufacturer: Texas Instruments
Win Source Part Number: 213205-TMS320VC5510A
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 240-BGA MicroStar (15x15)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC FIXED POINT DSP 240-BGA
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5510AZGW1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZGW
IC FIXED POINT DSP 240-BGA
IC FIXED POINT DSP 240-BGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5510AZGW1 | TMS320VC5510AZGW1 | 213205-TMS320VC5510AZGW1 | 296-42891-ND | 698-TMS320VC5510AZGW1 | TMS320VC5510AZGW1 | TMS320VC5510AZGW1 |
| Product Name | TMS320VC5510A Fixed-Point Digital Signal Processors | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZGW1 | DSP (Digital Signal Processors) | BGA Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 1.60V | 3.3V; 1.60V | 1.6V | |||
| Clock Speed | 160 to 200 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |
| MMACS | 320 to 400 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | ||
| DMA Channels | 6 |