Texas Instruments TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AGGWA2

Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85
Request a Quote
Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5510AGGWA2 is a fixed-point digital signal processor (DSP) from Texas Instruments, part of the TMS320C55x series. It operates at a clock rate of 200 MHz and features a core voltage of 1.60V, with an I/O voltage of 3.30V. The device includes 344 kB of on-chip RAM and 32 kB of non-volatile ROM. It is packaged in a 240-LFBGA format suitable for surface mount device (SMD) applications. The operating temperature range is specified from -40°C to 85°C, making it suitable for various environmental conditions. The DSP supports a host interface and McBSP for connectivity. This product is halogen-free and has an estimated end-of-life date in 2028, indicating a stable supply for future projects.

Datasheet Summary
Powered by GS/AI

The TMS320VC5510AGGWA2 is a fixed-point digital signal processor (DSP) from Texas Instruments, part of the TMS320C55x series. It operates at a clock rate of 200 MHz and features a core voltage of 1.60V, with an I/O voltage of 3.30V. The device includes 344 kB of on-chip RAM and 32 kB of non-volatile ROM. It is packaged in a 240-LFBGA format suitable for surface mount device (SMD) applications. The operating temperature range is specified from -40°C to 85°C, making it suitable for various environmental conditions. The DSP supports a host interface and McBSP for connectivity. This product is halogen-free and has an estimated end-of-life date in 2028, indicating a stable supply for future projects.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5510A Fixed-Point Digital Signal Processors - TMS320VC5510AGGWA2 - Texas Instruments
Dallas, TX, United States
TMS320VC5510A Fixed-Point Digital Signal Processors
TMS320VC5510AGGWA2
TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AGGWA2
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39334-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39334-ND
DSP (Digital Signal Processors) 296-39334-ND
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGWA2
1271372-TMS320VC5510AGGWA2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGWA2 1271372-TMS320VC5510AGGWA2
Manufacturer: Texas Instruments Win Source Part Number: 1271372-TMS320VC5510 AGGWA2 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 240-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Family Name: TMS320VC5510A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 240-BGA MicroStar (15x15) Alternative Parts (Cross-Reference): TMS320VC5510AGPHA2; TMS320VC5510AZGWA2; TMS320VC5510AGGW2; Introduction Date: June 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271372-TMS320VC5510AGGWA2
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 240-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Family Name: TMS320VC5510A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 240-BGA MicroStar (15x15)
Alternative Parts (Cross-Reference): TMS320VC5510AGPHA2; TMS320VC5510AZGWA2; TMS320VC5510AGGW2;
Introduction Date: June 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32bit 200MHz Dsp - 698-TMS320VC5510AGGWA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 200MHz Dsp
698-TMS320VC5510AGGWA2
32-bit 32bit 200MHz Dsp 698-TMS320VC5510AGGWA2
DSP 32bit 200MHz LFBGA Fixed-Point IC Product overview: TMS320VC5510AGGWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGGW A2 can be used for catalog matching and distributor lookup.

DSP 32bit 200MHz LFBGA Fixed-Point IC Product overview: TMS320VC5510AGGWA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 200MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGGWA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5510AGGWA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5510AGGWA2
DSP (Digital Signal Processors) TMS320VC5510AGGWA2
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5510AGGWA2 296-39334-ND 1271372-TMS320VC5510AGGWA2 698-TMS320VC5510AGGWA2 TMS320VC5510AGGWA2
Product Name TMS320VC5510A Fixed-Point Digital Signal Processors DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGWA2 32-bit 32bit 200MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.60V 1.60V 1.6V
Clock Speed 160 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 320 to 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers
DSP (Digital Signal Processors) - DRA787BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details