Texas Instruments TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AGGW2

Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5510A Fixed-Point Digital Signal Processors - TMS320VC5510AGGW2 - Texas Instruments
Dallas, TX, United States
TMS320VC5510A Fixed-Point Digital Signal Processors
TMS320VC5510AGGW2
TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AGGW2
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 85

Buy Now Datasheet
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5510AGGW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGGW 2 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5510AGGW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGGW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-14199-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-14199-5-ND
DSP (Digital Signal Processors) 296-14199-5-ND
IC DSP FIXED POINT LP 240-BGA

IC DSP FIXED POINT LP 240-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGW2
213204-TMS320VC5510AGGW2
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGW2 213204-TMS320VC5510AGGW2
Manufacturer: Texas Instruments Win Source Part Number: 213204-TMS320VC5510A GGW2 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 240-BGA MicroStar (15x15) Alternative Parts (Cross-Reference): TMS320VC5510AZGW2; TMS320VC5510AZGWA2; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213204-TMS320VC5510AGGW2
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 240-BGA MicroStar (15x15)
Alternative Parts (Cross-Reference): TMS320VC5510AZGW2; TMS320VC5510AZGWA2;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5510AGGW2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5510AGGW2
DSP (Digital Signal Processors) TMS320VC5510AGGW2
IC DSP FIXED POINT LP 240-BGA

IC DSP FIXED POINT LP 240-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5510AGGW2 698-TMS320VC5510AGGW2 296-14199-5-ND 213204-TMS320VC5510AGGW2 TMS320VC5510AGGW2
Product Name TMS320VC5510A Fixed-Point Digital Signal Processors BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGW2 DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.6V 3.3V; 1.60V 1.60V
Clock Speed 160 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 320 to 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details