Manufacturer: Texas Instruments
Win Source Part Number: 213203-TMS320VC5509P
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.00V, 3.30V
Mounting: SMD (SMT)
Clock Rate: 144MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5509GHH31; TMS320VC5509AGHHR; TMS320VC5509AGHH;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC DSP FIX PT 16-BIT 144-LQFP Product overview: TMS320VC5509PGE31 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509PGE3
IC DSP FIX PT 16-BIT 144-LQFP
IC DSP FIX PT 16-BIT 144-LQFP
IC DSP FIX PT 16-BIT 144-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 213203-TMS320VC5509PGE31 | 698-TMS320VC5509PGE31 | 296-14413-ND | TMS320VC5509PGE31 | TMS320VC5509PGE31 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509PGE31 | 16-bit Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.60V | 3V; 3.3V; 1.60V | |||
| Package Type | QFP; Other; 144-LQFP (20x20) | Other; LQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz | 144 MHz | 144 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |