Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55 ADSP-2105BP-55

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860488-ADSP-2105BP-5 5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860488-ADSP-2105BP-5 5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55
860488-ADSP-2105BP-55
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55 860488-ADSP-2105BP-55
Manufacturer: Analog Devices Inc. Win Source Part Number: 860488-ADSP-2105BP-5 5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 68-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.23x24.23) ECCN: 3A991A3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860488-ADSP-2105BP-55
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 68-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.23x24.23)
ECCN: 3A991A3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-2105BP-55
Embedded - DSP (Digital Signal Processors) ADSP-2105BP-55
16-BIT DIGITAL SIGNAL PROCESSOR

16-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860488-ADSP-2105BP-55 ADSP-2105BP-55
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55 Embedded - DSP (Digital Signal Processors)
Package Type PLCC; Other; 68-PLCC (24.23x24.23)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details