TMS320VC5509AZHHC -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Embedded - DSP (Digital Signal Processors)
TMS320VC5509AZHHC
Description
IC DSP FIXED POINT BGA
-
Lingto Electronic Limited
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5509AZHHC
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320VC5509AZHHC |
TMS320VC5509AZHHC |
TMS320VC5509AZHHC |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
200 MHz
|
200 MHz
|
200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Clock Speed
1000 MHz
View Details
4 suppliers
Clock Speed
28.8 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
32-Bit
Supply Voltage
1.8V; 3.3V
Package Type
LFQP; Other; 48-LQFP
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details