Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC5509AZAYR

Description
IC PREAMP ULT LOW NOISE 179BGA
Request a Quote Datasheet
Description
IC PREAMP ULT LOW NOISE 179BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-TMS320VC5509AZAYRTR-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320VC5509AZAYRTR-ND
DSP (Digital Signal Processors) 296-TMS320VC5509AZAYRTR-ND
IC PREAMP ULT LOW NOISE 179BGA

IC PREAMP ULT LOW NOISE 179BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5509AZAYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5509AZAYR
DSP (Digital Signal Processors) TMS320VC5509AZAYR
IC PREAMP ULT LOW NOISE 179BGA

IC PREAMP ULT LOW NOISE 179BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320VC5509AZAYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5509AZAYR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5509AZAYR
IC PREAMP ULT LOW NOISE 179BGA

IC PREAMP ULT LOW NOISE 179BGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320VC5509AZAYR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5509AZAYR
Embedded - DSP (Digital Signal Processors) TMS320VC5509AZAYR
IC PREAMP ULT LOW NOISE 179BGA

IC PREAMP ULT LOW NOISE 179BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-TMS320VC5509AZAYRTR-ND TMS320VC5509AZAYR TMS320VC5509AZAYR TMS320VC5509AZAYR
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.60V
Package Type Other; 179-LFBGA BGA; Other; 179-LFBGA
Pin Count 179
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - SMJ320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2103BP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
32-bit 32bit Dsp - 698-CS47028C-DQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
4 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details