Win Source Part Number: 994707-TMS320VC5509A
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 3V, 3.3V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Package / Case: 179-LFBGA
Supplier Device Package: 179-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TMS320VC5509AZAY
Base Product Number: TMS320
IC DSP FIX PT 16-BIT 179-BGA Product overview: TMS320VC5509AZAY from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AZAY
IC DSP FIX PT 16-BIT 179-BGA
IC DSP FIX PT 16-BIT 179-BGA
IC DSP FIX PT 16-BIT 179-BGA
IC DSP FIX PT 16-BIT 179-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 994707-TMS320VC5509AZAY | 698-TMS320VC5509AZAY | 296-TMS320VC5509AZAY-ND | TMS320VC5509AZAY | TMS320VC5509AZAY | TMS320VC5509AZAY |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | 16-bit BGA Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.60V | 1.6 V | 3.3V; 1.60V | |||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | I²C; Host Interface, I2C, McBSP | I2C/USB | I²C | I²C; Host Interface, I²C, McBSP | Host Interface, I2C, McBSP | I²C; Host Interface, I²C, McBSP |