Texas Instruments DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR TMS320VC5509AGHHAU

Description
DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR
Description
DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR

Suppliers

Company
Product
Description
Supplier Links
DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR - 815-TMS320VC5509AGHHAU - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR
815-TMS320VC5509AGHHAU
DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR 815-TMS320VC5509AGHHAU
DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR

DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number 815-TMS320VC5509AGHHAU
Product Name DSP Fixed-Point 32-Bit 200MHz 400MIPS 179-Pin BGA MICROSTAR
Supply Voltage 1.6V
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - SMJ320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21061KSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details