Texas Instruments High-Performance Analog Dsp TMS320VC5509AGBB

Description
Fixed-Point Digital Signal Processor 179-NFBGA -40 to 85 Product overview: TMS320VC5509AGBB from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AGBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 179-NFBGA -40 to 85 Product overview: TMS320VC5509AGBB from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AGBB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed-Point Digital Signal Processor 179-NFBGA -40 to 85 Product overview: TMS320VC5509AGBB from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AGBB can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 179-NFBGA -40 to 85 Product overview: TMS320VC5509AGBB from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AGBB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-TMS320VC5509AGBB-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320VC5509AGBB-ND
DSP (Digital Signal Processors) 296-TMS320VC5509AGBB-ND
IC DSP FIX PT 16-BIT 179-BGA

IC DSP FIX PT 16-BIT 179-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5509AGBB - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5509AGBB
Embedded - DSP (Digital Signal Processors) TMS320VC5509AGBB
IC DSP FIX PT 16-BIT 179-BGA

IC DSP FIX PT 16-BIT 179-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5509AGBB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5509AGBB
DSP (Digital Signal Processors) TMS320VC5509AGBB
IC DSP FIX PT 16-BIT 179-BGA

IC DSP FIX PT 16-BIT 179-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320VC5509AGBB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5509AGBB
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5509AGBB
IC DSP FIX PT 16-BIT 179-BGA

IC DSP FIX PT 16-BIT 179-BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320VC5509AGBB 296-TMS320VC5509AGBB-ND TMS320VC5509AGBB TMS320VC5509AGBB TMS320VC5509AGBB
Product Name Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Data Bus 16-Bit; 16 Bit
Supply Voltage 3.3V; 1.60V
Package Type Other; 179-LFBGA BGA; Other; 179-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-104 - Lingto Electronic Limited
Specs
Clock Speed 26 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
DSP (Digital Signal Processors) - DSPIC30F6010A20IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details