Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
IC FIXED POINT DSP 179-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271368-TMS320VC5507
Series: TMS320C55x
Packaging: Reel - TR
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Family Name: TMS320VC5507
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5507GHH; TMS320VC5507ZHH;
Introduction Date: January 26, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: TMS320VC5507ZHHR from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507ZHHR
IC FIXED POINT DSP 179-BGA
IC FIXED POINT DSP 179-BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5507ZHHR | TMS320VC5507ZHHR-ND | 1271368-TMS320VC5507ZHHR | 698-TMS320VC5507ZHHR | TMS320VC5507ZHHR | TMS320VC5507ZHHR |
| Product Name | TMS320VC5507 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507ZHHR | BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.6V | 3V; 3.3V; 1.60V | 1.60V | 3.3V | ||
| Clock Speed | 108 to 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| MMACS | 400 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |