Texas Instruments TMS320VC5507 Fixed-Point Digital Signal Processor TMS320VC5507ZHH

Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5507 Fixed-Point Digital Signal Processor - TMS320VC5507ZHH - Texas Instruments
Dallas, TX, United States
TMS320VC5507 Fixed-Point Digital Signal Processor
TMS320VC5507ZHH
TMS320VC5507 Fixed-Point Digital Signal Processor TMS320VC5507ZHH
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39333-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39333-ND
DSP (Digital Signal Processors) 296-39333-ND
IC FIXED POINT DSP 179-BGA

IC FIXED POINT DSP 179-BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: TMS320VC5507ZHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507ZHH can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85 Product overview: TMS320VC5507ZHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507ZHH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507ZHH - 1271367-TMS320VC5507ZHH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507ZHH
1271367-TMS320VC5507ZHH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507ZHH 1271367-TMS320VC5507ZHH
Manufacturer: Texas Instruments Win Source Part Number: 1271367-TMS320VC5507 ZHH Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Package: 179-LFBGA Mounting: SMD Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 128kB Voltage - Core: 1.60V Family Name: TMS320VC5507 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TMS320VC5507GHH; TMS320VC5507PGE; TMS320VC5507ZHHR; Introduction Date: June 07, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1271367-TMS320VC5507ZHH
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Family Name: TMS320VC5507
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5507GHH; TMS320VC5507PGE; TMS320VC5507ZHHR;
Introduction Date: June 07, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5507ZHH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5507ZHH
DSP (Digital Signal Processors) TMS320VC5507ZHH
IC FIXED POINT DSP 179-BGA

IC FIXED POINT DSP 179-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5507ZHH 296-39333-ND 698-TMS320VC5507ZHH 1271367-TMS320VC5507ZHH TMS320VC5507ZHH
Product Name TMS320VC5507 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507ZHH DSP (Digital Signal Processors)
Supply Voltage 3.6V 3V; 3.3V; 1.60V 3.3V 1.60V
Clock Speed 108 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - SMV320C6701GLP/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers