The TMS320VC5506GHH is a fixed-point digital signal processor in a 179-terminal plastic BGA package. It is a fully qualified production device with a dual-supply CMOS technology and operates over a temperature range of -40 to 85 degrees Celsius.
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
IC FIXED-POINT DSP 179-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 033306-TMS320VC5506G
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.00V, 3.30V
Mounting: SMD (SMT)
Clock Rate: 108MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5506ZHH; TMS320VC5506PGE; TMS320VC5506ZHHR;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
16-bit DSP, 108MHz, LFBGA, 128KB RAM, I2C, 1.14-3.6V Product overview: TMS320VC5506GHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 108MHz, 128KB, 3.6V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 108MHz, 128KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5506GHH can be used for catalog matching and distributor lookup.
IC FIXED-POINT DSP 179-BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5506GHH | 296-21421-ND | 033306-TMS320VC5506GHH | 698-TMS320VC5506GHH | TMS320VC5506GHH |
| Product Name | TMS320VC5506 Fixed-Point Digital Signal Processor | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5506GHH | 16-bit 108MHz 128KB 3.6V Dsp | DSP (Digital Signal Processors) |
| Supply Voltage | 3.6V | 1.2V; 3V; 3.3V | 1.20V | 1.2V | |
| Clock Speed | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz |
| MMACS | 216 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| DMA Channels | 6 |