Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC5504ZCH

Description
IC DSP FIXED POINT 196NFBGA
Request a Quote Datasheet
Description
IC DSP FIXED POINT 196NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320VC5504ZCH-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5504ZCH-ND
DSP (Digital Signal Processors) TMS320VC5504ZCH-ND
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Buy Now Datasheet
 - TMS320VC5504ZCH - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, PBGA196

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 12MHz, PBGA196

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5504ZCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5504ZCH
DSP (Digital Signal Processors) TMS320VC5504ZCH
IC DSP FIXED POINT 196NFBGA

IC DSP FIXED POINT 196NFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5504ZCH-ND TMS320VC5504ZCH TMS320VC5504ZCH
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 2.5V; 3.3V; 1.30V
Package Type Other; 196-LFBGA BGA; Other; BGA196 BGA; Other; 196-LFBGA
Pin Count 196
Clock Speed 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21061LKB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-M61031CFP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers