Texas Instruments TMS320VC5502 Fixed-Point Digital Signal Processor TMS320VC5502ZZZ300

Description
Fixed-Point Digital Signal Processor 201-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 201-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5502 Fixed-Point Digital Signal Processor - TMS320VC5502ZZZ300 - Texas Instruments
Dallas, TX, United States
TMS320VC5502 Fixed-Point Digital Signal Processor
TMS320VC5502ZZZ300
TMS320VC5502 Fixed-Point Digital Signal Processor TMS320VC5502ZZZ300
Fixed-Point Digital Signal Processor 201-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 201-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502ZZZ300
1271364-TMS320VC5502ZZZ300
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502ZZZ300 1271364-TMS320VC5502ZZZ300
Manufacturer: Texas Instruments Win Source Part Number: 1271364-TMS320VC5502 ZZZ300 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 201-LFBGA Mounting: SMD Interface: Host Interface, I2C, McBSP, UART Clock Rate: 300MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 80kB Voltage - Core: 1.26V Family Name: TMS320VC5502 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 201-BGA MICROSTAR (15x15) Alternative Parts (Cross-Reference): TMS320VC5502GZZ300; TMX320VC5502PGF300; TMS320VC5502PGF300; Introduction Date: July 20, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271364-TMS320VC5502ZZZ300
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 201-LFBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP, UART
Clock Rate: 300MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 80kB
Voltage - Core: 1.26V
Family Name: TMS320VC5502
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 201-BGA MICROSTAR (15x15)
Alternative Parts (Cross-Reference): TMS320VC5502GZZ300; TMX320VC5502PGF300; TMS320VC5502PGF300;
Introduction Date: July 20, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-39332-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39332-ND
DSP (Digital Signal Processors) 296-39332-ND
IC FIXED POINT DSP 201-BGA

IC FIXED POINT DSP 201-BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 201-BGA MICROSTAR -40 to 85 Product overview: TMS320VC5502ZZZ300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502ZZZ3 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 201-BGA MICROSTAR -40 to 85 Product overview: TMS320VC5502ZZZ300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502ZZZ300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5502ZZZ300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5502ZZZ300
DSP (Digital Signal Processors) TMS320VC5502ZZZ300
IC FIXED POINT DSP 201-BGA

IC FIXED POINT DSP 201-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320VC5502ZZZ300 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5502ZZZ300
Embedded - DSP (Digital Signal Processors) TMS320VC5502ZZZ300
IC FIXED POINT DSP 201-BGA

IC FIXED POINT DSP 201-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5502ZZZ300 1271364-TMS320VC5502ZZZ300 296-39332-ND 698-TMS320VC5502ZZZ300 TMS320VC5502ZZZ300 TMS320VC5502ZZZ300
Product Name TMS320VC5502 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5502ZZZ300 DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.26V 3.3V; 1.26V 3.3V
Clock Speed 200 to 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
MMACS 400 to 600
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - TDA1MDRCCYEA0 - 796536-TDA1MDRCCYEA0 - Win Source Electronics
Specs
Supply Voltage 1.1V, 1.2V, 1.35V
Clock Speed 700 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details